Status: | Unknown |
---|---|
Series: | SN Series |
RoHS: | Compliant |
Inductance | 12µH |
---|---|
Rated Current | 2A |
Product Range | SN Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Inductor: wire | Transfer Multisort Elektronik |
Normal Mode Choke 12.0uH 2.0A 0.0480R | RS |
Ac Line Filter, 12Uh, 2A, Th | Newark Electronics |
AC Line Filter, NMC 12.0?H 2.0A 0.0480? TH | KEMET SN5-1700 | RS Americas |
Where can I find additional details, specifications and documents for a SN5-1700?
Additional datasheets, footprints and schematics for SN5-1700 are listed on our Part Details page. You can also find images and similar parts to SN5-1700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN5-1700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN5-1700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN5-1700 fall under?
The SN5-1700 is listed under Passive Components > Filters > Common Mode Chokes / Filters > Radial Leaded Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SN5-1700 when available in the Radial Leaded Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN5-1700 you can contact the distributor directly for product support, shipping queries etc.
Is the SN5-1700 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SN5-1700 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for SN5-1700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN5-1700 often in real-time on the comparison pages.
What if I can't find stock of SN5-1700?
You can fill out our help required form which you can use to request a quote for SN5-1700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.