Status: | Unknown |
---|---|
Series: | SN Series |
RoHS: | Compliant |
Inductance | 550µH |
---|---|
Rated Current | 3A |
Product Range | SN Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Inductor: wire | Transfer Multisort Elektronik |
Ac Line Filter, 550Uh, 3A, Th | Newark Electronics |
Normal Mode Choke 550.0uH 3.0A 0.0850R | RS |
AC Line Filter, NMC 550.0?H 3.0A 0.0850? TH | KEMET SN14P-770H | RS Americas |
KEMET Differential Mode Through-Hole AC Line Filter 550uH 3A 85uOhm | Distrelec |
Where can I find additional details, specifications and documents for a SN14P-770H?
Additional datasheets, footprints and schematics for SN14P-770H are listed on our Part Details page. You can also find images and similar parts to SN14P-770H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN14P-770H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN14P-770H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN14P-770H fall under?
The SN14P-770H is listed under Passive Components > Filters > Common Mode Chokes / Filters > Radial Leaded Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SN14P-770H when available in the Radial Leaded Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN14P-770H you can contact the distributor directly for product support, shipping queries etc.
Is the SN14P-770H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SN14P-770H have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SN14P-770H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN14P-770H often in real-time on the comparison pages.
What if I can't find stock of SN14P-770H?
You can fill out our help required form which you can use to request a quote for SN14P-770H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.