Status: | Unknown |
---|---|
Series: | SN-J Series |
RoHS: | Compliant |
Inductance | 80µH |
---|---|
Rated Current | 15A |
Product Range | SN-J Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Normal Mode Choke 80.0uH 15.0A 0.0150R | RS |
Ac Line Filter, 80Uh, 15A, Th | Newark Electronics |
AC Line Filter, NMC 80.0?H 15.0A 0.0150? TH | KEMET SN14P-300J | RS Americas |
KEMET Differential Mode Through-Hole AC Line Filter 80uH 15A 15mOhm | Distrelec |
Where can I find additional details, specifications and documents for a SN14P-300J?
Additional datasheets, footprints and schematics for SN14P-300J are listed on our Part Details page. You can also find images and similar parts to SN14P-300J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN14P-300J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN14P-300J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN14P-300J fall under?
The SN14P-300J is listed under Passive Components > Filters > Common Mode Chokes / Filters > Radial Leaded Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SN14P-300J when available in the Radial Leaded Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN14P-300J you can contact the distributor directly for product support, shipping queries etc.
Is the SN14P-300J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SN14P-300J have stock available?
Authorised distributors including RS, element14, Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for SN14P-300J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN14P-300J often in real-time on the comparison pages.
What if I can't find stock of SN14P-300J?
You can fill out our help required form which you can use to request a quote for SN14P-300J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.