Status: | Unknown |
---|---|
Series: | SN Series |
RoHS: | Unknown |
Inductance | 143µH |
---|---|
Rated Current | 6A |
Product Range | SN Series |
SVHC | No SVHC (27-Jun-2018) |
Common Mode Choke, 143Uh, 6A | Newark Electronics |
COMMON MODE CHOKE, 143UH, 6A | element14 |
Choke, Common Mode, 143 uH, 6 A | Avnet America |
AC Line Filter, NMC 143.0?H 6.0A 0.0360? TH | KEMET SN13-500 | RS Americas |
KEMET Differential Mode Through-Hole AC Line Filter 143uH 6A 36mOhm | Distrelec |
Where can I find additional details, specifications and documents for a SN13-500?
Additional datasheets, footprints and schematics for SN13-500 are listed on our Part Details page. You can also find images and similar parts to SN13-500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN13-500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN13-500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN13-500 fall under?
The SN13-500 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SN13-500 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN13-500 you can contact the distributor directly for product support, shipping queries etc.
Is the SN13-500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN13-500 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for SN13-500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN13-500 often in real-time on the comparison pages.
What if I can't find stock of SN13-500?
You can fill out our help required form which you can use to request a quote for SN13-500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.