Status: | Unknown |
---|---|
Series: | SN Series |
RoHS: | Unknown |
Prices starting from US$1.80
Inductance | 100µH |
---|---|
Rated Current | 5A |
Product Range | SN Series |
SVHC | No SVHC (27-Jun-2018) |
Normal Mode Choke 100.0uH 5.0A 0.0400R | RS |
Common Mode Choke, 100Uh, 5A | Newark Electronics |
AC Line Filter, NMC 100.0?H 5.0A 0.0400? TH | KEMET SN12-500 | RS Americas |
COMMON MODE CHOKE, 100UH, 5A | element14 |
Where can I find additional details, specifications and documents for a SN12-500?
Additional datasheets, footprints and schematics for SN12-500 are listed on our Part Details page. You can also find images and similar parts to SN12-500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN12-500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN12-500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN12-500 fall under?
The SN12-500 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SN12-500 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN12-500 you can contact the distributor directly for product support, shipping queries etc.
Is the SN12-500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN12-500 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Newark Electronics and RS Americas have stock available or on a lead time for SN12-500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN12-500 often in real-time on the comparison pages.
What if I can't find stock of SN12-500?
You can fill out our help required form which you can use to request a quote for SN12-500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.