Status: | Unknown |
---|---|
Series: | SN Series |
RoHS: | Compliant |
Inductance | 297µH |
---|---|
Rated Current | 2.5A |
Product Range | SN Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Normal Mode Choke 297.0uH 2.5A 0.1900R | RS |
Ac Line Filter, 297Uh, 2.5A, Th | Newark Electronics |
AC Line Filter, NMC 297.0?H 2.5A 0.1900? TH | KEMET SN10P-800 | RS Americas |
Where can I find additional details, specifications and documents for a SN10P-800?
Additional datasheets, footprints and schematics for SN10P-800 are listed on our Part Details page. You can also find images and similar parts to SN10P-800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN10P-800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN10P-800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN10P-800 fall under?
The SN10P-800 is listed under Passive Components > Filters > Common Mode Chokes / Filters > Radial Leaded Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SN10P-800 when available in the Radial Leaded Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN10P-800 you can contact the distributor directly for product support, shipping queries etc.
Is the SN10P-800 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SN10P-800 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SN10P-800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN10P-800 often in real-time on the comparison pages.
What if I can't find stock of SN10P-800?
You can fill out our help required form which you can use to request a quote for SN10P-800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.