Status: | Unknown |
---|---|
Series: | SN Series |
RoHS: | Unknown |
Prices starting from US$0.86
Inductance | 110µH |
---|---|
Rated Current | 3A |
Product Range | SN Series |
SVHC | No SVHC (27-Jun-2018) |
Inductor: wire | Transfer Multisort Elektronik |
Common Mode Choke, 110Uh, 3A | Newark Electronics |
AC Line Filter, NMC 110.0?H 3.0A 0.0520? TH | KEMET SN10-500 | RS Americas |
COMMON MODE CHOKE, 110UH, 3A | element14 |
Where can I find additional details, specifications and documents for a SN10-500?
Additional datasheets, footprints and schematics for SN10-500 are listed on our Part Details page. You can also find images and similar parts to SN10-500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN10-500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN10-500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN10-500 fall under?
The SN10-500 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SN10-500 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN10-500 you can contact the distributor directly for product support, shipping queries etc.
Is the SN10-500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN10-500 have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for SN10-500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN10-500 often in real-time on the comparison pages.
What if I can't find stock of SN10-500?
You can fill out our help required form which you can use to request a quote for SN10-500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.