Status: | Unknown |
---|---|
Series: | SMX Series |
RoHS: | Unknown |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 25V |
Product Range | SMX Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Through Hole |
Dielectric Characteristic | X7R |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Multilayer Ceramic Capacitors MLCC-Leaded | Rapid Electronics |
Multilayer Ceramic Capacitor, Stacked Mlc, Smx Series, 3.3 - F, - 10%, X7R, 25 V, Through Hole Rohs Compliant: No |Kyocera Avx SMX53C335KAN360 | Newark Electronics |
CAP, 3.3µF, 25V, 10%, X7R | element14 |
Where can I find additional details, specifications and documents for a SMX53C335KAN360?
Additional datasheets, footprints and schematics for SMX53C335KAN360 are listed on our Part Details page. You can also find images and similar parts to SMX53C335KAN360 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMX53C335KAN360 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMX53C335KAN360 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMX53C335KAN360 fall under?
The SMX53C335KAN360 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SMX53C335KAN360 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMX53C335KAN360 you can contact the distributor directly for product support, shipping queries etc.
Is the SMX53C335KAN360 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMX53C335KAN360 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMX53C335KAN360.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMX53C335KAN360 often in real-time on the comparison pages.
What if I can't find stock of SMX53C335KAN360?
You can fill out our help required form which you can use to request a quote for SMX53C335KAN360 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.