Status: | Unknown |
---|---|
Series: | SMX Series |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 200V |
Product Range | SMX Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Through Hole |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Multilayer Ceramic Capacitor, Stacked Mlc, Smx Series, 0.01 - F, - 10%, C0G/Np0, 200 V Rohs Compliant: No |Kyocera Avx SMX52A103KAN120 | Newark Electronics |
CAP, 0.01µF, 200V, 10%, C0G/NP0 | element14 |
Where can I find additional details, specifications and documents for a SMX52A103KAN120?
Additional datasheets, footprints and schematics for SMX52A103KAN120 are listed on our Part Details page. You can also find images and similar parts to SMX52A103KAN120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMX52A103KAN120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMX52A103KAN120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMX52A103KAN120 fall under?
The SMX52A103KAN120 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SMX52A103KAN120 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMX52A103KAN120 you can contact the distributor directly for product support, shipping queries etc.
Is the SMX52A103KAN120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMX52A103KAN120 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SMX52A103KAN120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMX52A103KAN120 often in real-time on the comparison pages.
What if I can't find stock of SMX52A103KAN120?
You can fill out our help required form which you can use to request a quote for SMX52A103KAN120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.