Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outlets | 8Outlets |
---|---|
Capacity (VA / W) | - |
Input Voltage AC Max | - |
Output Voltage | 48V |
Backup Time - Full Load | - |
Product Range | - |
Length | 490mm |
Width | 432mm |
Height | 89mm |
Input Voltage VAC | - |
APC Smart-UPS X-Series 48V External Batt | RS |
Ups, 48V, Rack Mount | Newark Electronics |
UPS, 48V, RACK MOUNT | element14 |
APC Additional Battery, 864Ah, 48V | Distrelec |
Where can I find additional details, specifications and documents for a SMX48RMBP2U?
Additional datasheets, footprints and schematics for SMX48RMBP2U are listed on our Part Details page. You can also find images and similar parts to SMX48RMBP2U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMX48RMBP2U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMX48RMBP2U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMX48RMBP2U fall under?
The SMX48RMBP2U is listed under Electrical & Lighting > Batteries & Power Supplies > DC / DC UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SMX48RMBP2U when available in the DC / DC UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMX48RMBP2U you can contact the distributor directly for product support, shipping queries etc.
Is the SMX48RMBP2U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMX48RMBP2U have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for SMX48RMBP2U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMX48RMBP2U often in real-time on the comparison pages.
What if I can't find stock of SMX48RMBP2U?
You can fill out our help required form which you can use to request a quote for SMX48RMBP2U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.