Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 0.68µF |
---|---|
Voltage Rating | 500V |
Capacitance Tolerance | ± 10% |
RoHS Compliant | No |
MLCC-Leaded 500 VDC 684 VHT/X7R 10% 2.54 mm | Rapid Electronics |
Ceramic Capacitor, Multilayer, Ceramic, 500V, 10% +Tol, 10% -Tol, Vht, -56/+15% Tc, 0.68Uf, Through Hole Mount Rohs Compliant: Yes |Kyocera Avx SMX47C684KAN360 | Newark Electronics |
Where can I find additional details, specifications and documents for a SMX47C684KAN360.?
Additional datasheets, footprints and schematics for SMX47C684KAN360. are listed on our Part Details page. You can also find images and similar parts to SMX47C684KAN360. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMX47C684KAN360. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMX47C684KAN360. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMX47C684KAN360. fall under?
The SMX47C684KAN360. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SMX47C684KAN360. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMX47C684KAN360. you can contact the distributor directly for product support, shipping queries etc.
Is the SMX47C684KAN360. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMX47C684KAN360. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for SMX47C684KAN360..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMX47C684KAN360. often in real-time on the comparison pages.
What if I can't find stock of SMX47C684KAN360.?
You can fill out our help required form which you can use to request a quote for SMX47C684KAN360. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.