SMX120RMBP2U Rechargeable Batteries by American Power Conversion

REPLACEMENT BATTERY PK, SMART-UPS X, 120V, 1200VAH

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1,278.98


Distributor Starting From Stock
Logo for Distrelec Distrelec US$1,278.98
2
Buy Now
Logo for Newark Electronics Newark Electronics US$1,460.16
-
Buy Now
Logo for RS Americas RS Americas US$1,285.90
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Battery Voltage 120V
Battery Technology Lead Acid
Battery Capacity 1200Ah
Battery Terminals Connector
External Height 85mm
RoHS Compliant Yes

Alternative Descriptions

APC Replacement Battery, 120V | Distrelec
APC Smart-UPS X 120V External Battery Pa | RS
Replacement Battery Pk, Smart-Ups X, 120V, 1200Vah | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMX120RMBP2U?

Additional datasheets, footprints and schematics for SMX120RMBP2U are listed on our Part Details page. You can also find images and similar parts to SMX120RMBP2U on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMX120RMBP2U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMX120RMBP2U price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMX120RMBP2U fall under?

The SMX120RMBP2U is listed under Batteries & Chargers > Batteries - Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to SMX120RMBP2U when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMX120RMBP2U you can contact the distributor directly for product support, shipping queries etc.

Is the SMX120RMBP2U RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SMX120RMBP2U have stock available?

Authorised distributors including Distrelec, RS, Newark Electronics and RS Americas have stock available or on a lead time for SMX120RMBP2U.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMX120RMBP2U often in real-time on the comparison pages.

What if I can't find stock of SMX120RMBP2U?

You can fill out our help required form which you can use to request a quote for SMX120RMBP2U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay