Status: | Unknown |
---|---|
Series: | SMW Series |
RoHS: | Unknown |
Prices starting from US$0.36
Resistor Case Style | SMD |
---|---|
Resistance | 0.22ohm |
Product Range | SMW Series |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Power Rating | 5W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 6.8mm |
External Length / Height | 13.5mm |
External Width | 7.3mm |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Surface Mount Device |
Tolerance + | 5% |
Tolerance - | 5% |
SMW5 R22 5% Resistance Value: .22 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 0.22 Ω Wire Wound Power Resistor 5 % | Smd Power Resistor: 7 Watt & 0.10-500 Ohm | Part Number: SMW5R22JT | Internal Number: 1879233-9 | TE Connectivity | TE Store |
.22 OHM 5W 5% | TTI Europe |
RES, 0R22, 5%, 5W, WIREWOUND | element14 |
Current Sense Res, R22, 5W, 5328 | Newark Electronics |
Power resistor, SMD, 5W, R22 | RS |
Where can I find additional details, specifications and documents for a SMW5R22JT?
Additional datasheets, footprints and schematics for SMW5R22JT are listed on our Part Details page. You can also find images and similar parts to SMW5R22JT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMW5R22JT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMW5R22JT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMW5R22JT fall under?
The SMW5R22JT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SMW5R22JT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMW5R22JT you can contact the distributor directly for product support, shipping queries etc.
Is the SMW5R22JT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMW5R22JT have stock available?
Authorised distributors including TE Store, TTI Europe, element14, Farnell and Newark Electronics have stock available or on a lead time for SMW5R22JT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMW5R22JT often in real-time on the comparison pages.
What if I can't find stock of SMW5R22JT?
You can fill out our help required form which you can use to request a quote for SMW5R22JT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.