Status: | Unknown |
---|---|
Series: | SMW Series |
RoHS: | Unknown |
Resistor Case Style | SMD |
---|---|
Resistance | 56ohm |
Product Range | SMW Series |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 5mm |
External Length / Height | 10.5mm |
External Width | 5.5mm |
Insulation Resistance | 10000Mohm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 500V |
SMW3 56R 5% Resistance Value: 56 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 7 Watt & 0.10-500 Ohm | 56 Ω Wire Wound Power Resistor 5 % | Part Number: SMW356RJT | Internal Number: 6-1879021-7 | TE Connectivity | TE Store |
RES, 56R, 5%, 3W, WIREWOUND | element14 |
Surface Mount Metal Film Resistor, SMW Series, 56 ohm, 3 W, - 5%, 500 V, SMD | Newark Electronics |
Resistor, Wirewound, Res 56 Ohms, Pwr-Rtg 3 W, Tol 5%, SMT | Allied Electronics |
Where can I find additional details, specifications and documents for a SMW356RJT?
Additional datasheets, footprints and schematics for SMW356RJT are listed on our Part Details page. You can also find images and similar parts to SMW356RJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMW356RJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMW356RJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMW356RJT fall under?
The SMW356RJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SMW356RJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMW356RJT you can contact the distributor directly for product support, shipping queries etc.
Is the SMW356RJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMW356RJT have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Arrow Electronics have stock available or on a lead time for SMW356RJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMW356RJT often in real-time on the comparison pages.
What if I can't find stock of SMW356RJT?
You can fill out our help required form which you can use to request a quote for SMW356RJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.