Status: | Unknown |
---|---|
Series: | SMW Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
50
in stock
|
Buy Now | |
TE Store
from US$0.71
|
2,889
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
1,000
in stock
|
Buy Now | |
element14
from US$0.20
|
428
in stock
|
Buy Now | |
Farnell
from US$0.19
|
393
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now |
Resistor Case Style | SMD |
---|---|
Resistance | 4.7ohm |
Product Range | SMW Series |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 5mm |
External Length / Height | 10.5mm |
External Width | 5.5mm |
Insulation Resistance | 10000Mohm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 500V |
SMW3 4R7 5% Resistance Value: 4.7 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 7 Watt & 0.10-500 Ohm | 4.7 Ω Wire Wound Power Resistor 5 % | Part Number: SMW34R7JT | Internal Number: 4-1879021-1 | TE Connectivity | TE Store |
Res, 4R7, 0.1%, 3W, 4122, Wirewound | Newark Electronics |
RES, 4R7, 5%, 3W, WIREWOUND | element14 |
Power resistor, SMD, 3W, 4R7 | RS |
SMD Chip Resistor, 4.7 Ohm, ± 5%, 3 W, 4122 [10555 Metric], Wirewound, Power | Avnet America |
Resistor, Wirewound, Res 4.7 Ohms, Pwr-Rtg 3 W, Tol 5%, SMT | TE Connectivity SMW34R7JT | RS Americas |
Where can I find additional details, specifications and documents for a SMW34R7JT?
Additional datasheets, footprints and schematics for SMW34R7JT are listed on our Part Details page. You can also find images and similar parts to SMW34R7JT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMW34R7JT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMW34R7JT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMW34R7JT fall under?
The SMW34R7JT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SMW34R7JT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMW34R7JT you can contact the distributor directly for product support, shipping queries etc.
Is the SMW34R7JT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMW34R7JT have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SMW34R7JT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMW34R7JT often in real-time on the comparison pages.
What if I can't find stock of SMW34R7JT?
You can fill out our help required form which you can use to request a quote for SMW34R7JT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.