SMW31R8JT Resistors by TE Connectivity

RES 1R8 5% 3W WIREWOUND

Status: Unknown
Series: SMW Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Farnell
Farnell
from US$0.19
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.71
1,120
in stock
Buy Now
Logo for RS
RS
from US$0.16
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.23
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.22
-
Buy Now

Specifications

Resistor Case Style SMD
Resistance 1.8ohm
Product Range SMW Series
Voltage Rating 500V
Resistor Element Material Wirewound
Power Rating 3W
Resistance Tolerance ± 5%
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)
External Depth 5mm
External Length / Height 10.5mm
External Width 5.5mm
Insulation Resistance 10000Mohm
No. of Pins 2Pins
Operating Temperature Max 200°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +200°C
Resistor Mounting Surface Mount Device
Temperature Coeff. + 200ppm/°C
Temperature Coeff. - 200ppm/°C
Tolerance + 5%
Tolerance - 5%
Voltage Rating V DC 500V

Alternative Descriptions

SMW3 1R8 5% Resistance Value: 1.8 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 7 Watt & 0.10-500 Ohm | 1.8 Ω Wire Wound Power Resistor 5 % | Part Number: SMW31R8JT | Internal Number: 3-1879021-1 | TE Connectivity | TE Store
Power resistor, SMD, 3W, 1R8 | RS
Surface Mount Metal Film Resistor, Smw Series, 1.8 Ohm, 3 W, - 5%, 500 V, Smd |Cgs Te Connectivity SMW31R8JT | Newark Electronics
Resistor, Wirewound, Res 1.8 Ohms, Pwr-Rtg 3 W, Tol 5%, SMT | TE Connectivity SMW31R8JT | RS Americas
RES, 1R8, 5%, 3W, WIREWOUND | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMW31R8JT?

Additional datasheets, footprints and schematics for SMW31R8JT are listed on our Part Details page. You can also find images and similar parts to SMW31R8JT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMW31R8JT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMW31R8JT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMW31R8JT fall under?

The SMW31R8JT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to SMW31R8JT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMW31R8JT you can contact the distributor directly for product support, shipping queries etc.

Is the SMW31R8JT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMW31R8JT have stock available?

Authorised distributors including TE Store, RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for SMW31R8JT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMW31R8JT often in real-time on the comparison pages.

What if I can't find stock of SMW31R8JT?

You can fill out our help required form which you can use to request a quote for SMW31R8JT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay