SMW28R2JT Resistors by TE Connectivity

RES 8R2 5% 2W 2616 WIREWOUND

Status: Unknown
Series: SM Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Arrow Electronics Arrow Electronics
38,000 units
Buy Now
Logo for TE Store TE Store
25,376 units
Buy Now
Logo for TTI Europe TTI Europe
2,000 units
Buy Now
Logo for Newark Electronics Newark Electronics
1,159 units
Buy Now
Logo for element14 element14
1,159 units
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistor Case Style 2616 [6740 Metric]
Resistance 8.2ohm
Product Range SM Series
Voltage Rating 300V
Resistor Element Material Wirewound
Power Rating 2W
Resistance Tolerance ± 5%
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

SMW2 8R2 5% Resistance Value: 8.2 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 7 Watt & 200-2M Ohm | 8.2 Ω Wire Wound Power Resistor 5 % | Part Number: SMW28R2JT | Internal Number: 4-1676966-7 | TE Connectivity | TE Store
8.2 OHM 2W 5% | TTI Europe
RES, 8R2, 0.1%, 2W, 2616, WIREWOUND | Newark Electronics
RES, 8R2, 5%, 2W, 2616, WIREWOUND | Farnell
Resistor, Wirewound, Res 8.2 Ohms, Pwr-Rtg 2 W, Tol 5%, SMT | Allied Electronics

More Parts in Resistors - Fixed Value


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMW28R2JT?

Additional datasheets, footprints and schematics for SMW28R2JT are listed on our Part Details page. You can also find images and similar parts to SMW28R2JT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMW28R2JT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMW28R2JT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMW28R2JT fall under?

The SMW28R2JT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to SMW28R2JT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMW28R2JT you can contact the distributor directly for product support, shipping queries etc.

Is the SMW28R2JT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMW28R2JT have stock available?

Authorised distributors including Arrow Electronics, TE Store, TTI Europe, Newark Electronics and Farnell have stock available or on a lead time for SMW28R2JT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMW28R2JT often in real-time on the comparison pages.

What if I can't find stock of SMW28R2JT?

You can fill out our help required form which you can use to request a quote for SMW28R2JT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay