Status: | Unknown |
---|---|
Series: | SMW Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
3,500
in stock
|
Buy Now | |
element14
from US$0.18
|
3,500
in stock
|
Buy Now | |
TE Store
from US$0.65
|
1,708
in stock
|
Buy Now | |
RS
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now |
Resistor Case Style | 2616 [6740 Metric] |
---|---|
Resistance | 6.8ohm |
Product Range | SMW Series |
Voltage Rating | 300V |
Resistor Element Material | Wirewound |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 3.55mm |
External Length / Height | 6.7mm |
External Width | 4mm |
Insulation Resistance | 10000Mohm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 300V |
Res, 6R8, 2616, 2W, 300V Rohs Compliant: Yes |Cgs Te Connectivity SMW26R8JT | Newark Electronics |
RES, 6R8, 2616, 2W, 300V | element14 |
SMW2 6R8 5% Resistance Value: 6.8 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 7 Watt & 200-2M Ohm | 6.8 Ω Wire Wound Power Resistor 5 % | Part Number: SMW26R8JT | Internal Number: 4-1676966-5 | TE Connectivity | TE Store |
Power resistor, SMD, 2W, 6R8 | RS |
Res Wirewound 6.8 Ohm 5% 2W ±200ppm/°C Molded SMD T/R | Avnet America |
Resistor, Wirewound, Res 6.8 Ohms, Pwr-Rtg 2 W, Tol 5%, SMT | TE Connectivity SMW26R8JT | RS Americas |
Where can I find additional details, specifications and documents for a SMW26R8JT?
Additional datasheets, footprints and schematics for SMW26R8JT are listed on our Part Details page. You can also find images and similar parts to SMW26R8JT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMW26R8JT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMW26R8JT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMW26R8JT fall under?
The SMW26R8JT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SMW26R8JT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMW26R8JT you can contact the distributor directly for product support, shipping queries etc.
Is the SMW26R8JT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMW26R8JT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for SMW26R8JT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMW26R8JT often in real-time on the comparison pages.
What if I can't find stock of SMW26R8JT?
You can fill out our help required form which you can use to request a quote for SMW26R8JT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.