Status: | Unknown |
---|---|
Series: | SMW Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
240
in stock
|
Buy Now | |
TE Store
from US$0.65
|
41,709
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
2,000
in stock
|
Buy Now | |
element14
from US$0.18
|
68
in stock
|
Buy Now | |
Farnell
from US$0.17
|
68
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now |
Resistor Case Style | 2616 [6740 Metric] |
---|---|
Resistance | 47ohm |
Product Range | SMW Series |
Voltage Rating | 300V |
Resistor Element Material | Wirewound |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 3.55mm |
External Length / Height | 6.7mm |
External Width | 4mm |
Insulation Resistance | 10000Mohm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 300V |
SMW2 47R 5% Resistance Value: 47 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 7 Watt & 200-2M Ohm | 47 Ω Wire Wound Power Resistor 5 % | Part Number: SMW247RJT | Internal Number: 6-1676966-5 | TE Connectivity | TE Store |
Wirewound Resistors-SMD SMW2 47R 5% | Rapid Electronics |
SMD Chip Resistor, 47 Ohm, ± 5%, 2 W, 2616 [6740 Metric], Wirewound, Power | Avnet America |
Smw2 47R 5% Rohs Compliant: Yes |Cgs Te Connectivity SMW247RJT | Newark Electronics |
Power resistor, SMD, 2W, 47R | RS |
RES, 47R, 5%, 2W, 2616, WIREWOUND | element14 |
Resistor, Wirewound, Res 47 Ohms, Pwr-Rtg 2 W, Tol 5%, SMT | TE Connectivity SMW247RJT | RS Americas |
47 OHM 2W 5% | TTI Europe |
Where can I find additional details, specifications and documents for a SMW247RJT?
Additional datasheets, footprints and schematics for SMW247RJT are listed on our Part Details page. You can also find images and similar parts to SMW247RJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMW247RJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMW247RJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMW247RJT fall under?
The SMW247RJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SMW247RJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMW247RJT you can contact the distributor directly for product support, shipping queries etc.
Is the SMW247RJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMW247RJT have stock available?
Authorised distributors including TE Store, Rapid Electronics, Avnet America, Newark Electronics and Chip One Stop have stock available or on a lead time for SMW247RJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMW247RJT often in real-time on the comparison pages.
What if I can't find stock of SMW247RJT?
You can fill out our help required form which you can use to request a quote for SMW247RJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.