Status: | Unknown |
---|---|
Series: | SMW Series |
RoHS: | Unknown |
Prices starting from US$0.18
Resistor Case Style | 2616 [6740 Metric] |
---|---|
Resistance | 2.2ohm |
Product Range | SMW Series |
Voltage Rating | 300V |
Resistor Element Material | Wirewound |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 3.55mm |
External Length / Height | 6.7mm |
External Width | 4mm |
Insulation Resistance | 10000Mohm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 300V |
SMW2 2R2 5% Resistance Value: 2.2 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 7 Watt & 200-2M Ohm | 2.2 Ω Wire Wound Power Resistor 5 % | Part Number: SMW22R2JT | Internal Number: 3-1676966-3 | TE Connectivity | TE Store |
Res, Wirewound, 2R2, 5%, 2W, 2616 | Newark Electronics |
RES, 2R2, 5%, 2W, 2616, WIREWOUND | element14 |
Resistor, Wirewound, Res 2.2 Ohms, Pwr-Rtg 2 W, Tol 5%, SMT | TE Connectivity SMW22R2JT | RS Americas |
2.2 OHM 2W 5% | TTI Europe |
Where can I find additional details, specifications and documents for a SMW22R2JT?
Additional datasheets, footprints and schematics for SMW22R2JT are listed on our Part Details page. You can also find images and similar parts to SMW22R2JT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMW22R2JT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMW22R2JT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMW22R2JT fall under?
The SMW22R2JT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SMW22R2JT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMW22R2JT you can contact the distributor directly for product support, shipping queries etc.
Is the SMW22R2JT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMW22R2JT have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for SMW22R2JT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMW22R2JT often in real-time on the comparison pages.
What if I can't find stock of SMW22R2JT?
You can fill out our help required form which you can use to request a quote for SMW22R2JT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.