Status: | Unknown |
---|---|
Series: | SMW Series |
RoHS: | Unknown |
Prices starting from US$0.17
Resistor Case Style | 2616 [6740 Metric] |
---|---|
Resistance | 18ohm |
Product Range | SMW Series |
Voltage Rating | 300V |
Resistor Element Material | Wirewound |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 3.55mm |
External Length / Height | 6.7mm |
External Width | 4mm |
Insulation Resistance | 10000Mohm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 300V |
SMW2 18R 5% Resistance Value: 18 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 7 Watt & 200-2M Ohm | 18 Ω Wire Wound Power Resistor 5 % | Part Number: SMW218RJT | Internal Number: 5-1676966-5 | TE Connectivity | TE Store |
Power resistor, SMD, 2W, 18R | RS |
Surface Mount Metal Film Resistor, Smw Series, 18 Ohm, 2 W, - 5%, 300 V, 2616 [6740 Metric] Rohs Compliant: Yes |Cgs Te Connectivity SMW218RJT | Newark Electronics |
RES, 18R, 5%, 2W, 2616, WIREWOUND | element14 |
Resistor, Wirewound, Res 18 Ohms, Pwr-Rtg 2 W, Tol 5%, SMT | TE Connectivity SMW218RJT | RS Americas |
Where can I find additional details, specifications and documents for a SMW218RJT?
Additional datasheets, footprints and schematics for SMW218RJT are listed on our Part Details page. You can also find images and similar parts to SMW218RJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMW218RJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMW218RJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMW218RJT fall under?
The SMW218RJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SMW218RJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMW218RJT you can contact the distributor directly for product support, shipping queries etc.
Is the SMW218RJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMW218RJT have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMW218RJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMW218RJT often in real-time on the comparison pages.
What if I can't find stock of SMW218RJT?
You can fill out our help required form which you can use to request a quote for SMW218RJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.