Status: | Unknown |
---|---|
Series: | SMW Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
2,000
in stock
|
Buy Now | |
TE Store
from US$0.65
|
30,752
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
2,000
in stock
|
Buy Now | |
element14
from US$0.18
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now |
Resistor Case Style | 2616 [6740 Metric] |
---|---|
Resistance | 12ohm |
Product Range | SMW Series |
Voltage Rating | 300V |
Resistor Element Material | Wirewound |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 3.55mm |
External Length / Height | 6.7mm |
External Width | 4mm |
Insulation Resistance | 10000Mohm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 300V |
SMW2 12R 5% Resistance Value: 12 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 7 Watt & 200-2M Ohm | 12 Ω Wire Wound Power Resistor 5 % | Part Number: SMW212RJT | Internal Number: 5-1676966-1 | TE Connectivity | TE Store |
Res, Wirewound, 12R, 5%, 2W, 2616 | Newark Electronics |
RES, 12R, 5%, 2W, 2616, WIREWOUND | element14 |
SMD Chip Resistor, 12 Ohm, ± 5%, 2 W, 2616 [6740 Metric], Wirewound, Power | Avnet America |
Resistor, Wirewound, Res 12 Ohms, Pwr-Rtg 2 W, Tol 5%, SMT | TE Connectivity SMW212RJT | RS Americas |
12 OHM 2W 5% | TTI Europe |
Where can I find additional details, specifications and documents for a SMW212RJT?
Additional datasheets, footprints and schematics for SMW212RJT are listed on our Part Details page. You can also find images and similar parts to SMW212RJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMW212RJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMW212RJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMW212RJT fall under?
The SMW212RJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SMW212RJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMW212RJT you can contact the distributor directly for product support, shipping queries etc.
Is the SMW212RJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMW212RJT have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SMW212RJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMW212RJT often in real-time on the comparison pages.
What if I can't find stock of SMW212RJT?
You can fill out our help required form which you can use to request a quote for SMW212RJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.