Status: | Unknown |
---|---|
Series: | SMV Series |
RoHS: | Unknown |
Inductance | 120µH |
---|---|
Rated Current | - |
Product Range | SMV Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Rating | 6A |
DC Resistance Max | 0.04ohm |
External Depth | 13mm |
External Length / Height | 35mm |
External Width | 32mm |
Frequency Max | 440Hz |
Frequency Min | 0Hz |
Inductor Case Style | Through Hole |
Inductor Type | Differential / Symmetrical |
No. of Pins | 4Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -25°C |
Voltage Rating VAC | 250V |
Differential mode choke,0.12mH 6A | RS |
Inductor, 120Uh, 6A | Newark Electronics |
CHOKE, DIFFERENTIAL MODE, 0.12MH, 6A | element14 |
Inductor: wire | TME |
Where can I find additional details, specifications and documents for a SMV60?
Additional datasheets, footprints and schematics for SMV60 are listed on our Part Details page. You can also find images and similar parts to SMV60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMV60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMV60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMV60 fall under?
The SMV60 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SMV60 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMV60 you can contact the distributor directly for product support, shipping queries etc.
Is the SMV60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMV60 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TME have stock available or on a lead time for SMV60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMV60 often in real-time on the comparison pages.
What if I can't find stock of SMV60?
You can fill out our help required form which you can use to request a quote for SMV60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.