Status: | Unknown |
---|---|
Series: | SMV Series |
RoHS: | Unknown |
Product Range | SMV Series |
---|---|
Inductance | 210µH |
DC Current Rating | 4A |
DC Resistance Max | 0.1ohm |
Inductance Tolerance | - |
Self Resonant Frequency Min | - |
Inductor Case Style | Through Hole |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 13mm |
External Length / Height | 35mm |
External Width | 32mm |
Frequency Max | 440Hz |
Frequency Min | 0Hz |
Inductor Type | Differential / Symmetrical |
No. of Pins | 4Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -25°C |
Voltage Rating VAC | 250V |
Choke, 0.21Mh, 4A | Newark Electronics |
CHOKE, 0.21MH, 4A, DIFFERENTIAL MODE | element14 |
Differential mode choke,0.21mH 4A | RS |
Where can I find additional details, specifications and documents for a SMV40?
Additional datasheets, footprints and schematics for SMV40 are listed on our Part Details page. You can also find images and similar parts to SMV40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMV40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMV40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMV40 fall under?
The SMV40 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SMV40 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMV40 you can contact the distributor directly for product support, shipping queries etc.
Is the SMV40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMV40 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SMV40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMV40 often in real-time on the comparison pages.
What if I can't find stock of SMV40?
You can fill out our help required form which you can use to request a quote for SMV40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.