Status: | Unknown |
---|---|
Series: | SMV Series |
RoHS: | Unknown |
Prices starting from US$0.0450
Resistor Case Style | 5328 [13573 Metric] |
---|---|
Resistance | 680kohm |
Product Range | SMV Series |
Voltage Rating | 5kV |
Resistor Element Material | Metal Film |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
SMV 3W 680K 5% Resistance Value: 680K Ω Element Type: Metal Film Resistor Type: High Value/High Voltage Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Surface Mount Resistor | 680K Ω Metal Film High Value/High Voltage Resistor 5 % | Part Number: SMV3W680KJT | Internal Number: 1-2176324-1 | TE Connectivity | TE Store |
Thick Film Resistors-SMD SMV 3W 680K 5% | Rapid Electronics |
Res, 680K, 5%, 3W, 5328, Metal Film | Newark Electronics |
RES, 680K, 5%, 3W, 5328, METAL FILM | element14 |
Res High Voltage Metal Glaze 5329 680k Ohm 5% 3W ±200ppm/°C Molded T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMV3W680KJT?
Additional datasheets, footprints and schematics for SMV3W680KJT are listed on our Part Details page. You can also find images and similar parts to SMV3W680KJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMV3W680KJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMV3W680KJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMV3W680KJT fall under?
The SMV3W680KJT is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to SMV3W680KJT when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMV3W680KJT you can contact the distributor directly for product support, shipping queries etc.
Is the SMV3W680KJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMV3W680KJT have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SMV3W680KJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMV3W680KJT often in real-time on the comparison pages.
What if I can't find stock of SMV3W680KJT?
You can fill out our help required form which you can use to request a quote for SMV3W680KJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.