Status: | Unknown |
---|---|
Series: | SMV Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
793
in stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
1,900
in stock
|
Buy Now | |
TE Store
from US$1.62
|
1,759
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
793
in stock
|
Buy Now | |
element14
from US$0.46
|
793
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now |
Resistor Case Style | 5328 [13573 Metric] |
---|---|
Resistance | 1Mohm |
Product Range | SMV Series |
Voltage Rating | 5kV |
Resistor Element Material | Metal Film |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Thick Film Resistors-SMD SMV 3W 1M0 5% | Rapid Electronics |
SMV 3W 1M0 5% Resistance Value: 1M Ω Element Type: Metal Film Resistor Type: High Value/High Voltage Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Surface Mount Resistor | 1M Ω Metal Film High Value/High Voltage Resistor 5 % | Part Number: SMV3W1M0JT | Internal Number: 1-2176324-3 | TE Connectivity | TE Store |
Res, 1M, 5%, 3W, 5328, Metal Film | Newark Electronics |
RES, 1M, 5%, 3W, 5328, METAL FILM | element14 |
SMD Chip Resistor, 1 MOhm, ± 5%, 3 W, 5328 [13573 Metric], Metal Glaze, High Power | Avnet America |
Where can I find additional details, specifications and documents for a SMV3W1M0JT?
Additional datasheets, footprints and schematics for SMV3W1M0JT are listed on our Part Details page. You can also find images and similar parts to SMV3W1M0JT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMV3W1M0JT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMV3W1M0JT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMV3W1M0JT fall under?
The SMV3W1M0JT is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to SMV3W1M0JT when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMV3W1M0JT you can contact the distributor directly for product support, shipping queries etc.
Is the SMV3W1M0JT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMV3W1M0JT have stock available?
Authorised distributors including Rapid Electronics, TE Store, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SMV3W1M0JT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMV3W1M0JT often in real-time on the comparison pages.
What if I can't find stock of SMV3W1M0JT?
You can fill out our help required form which you can use to request a quote for SMV3W1M0JT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.