SMV3W180KJT TE Connectivity Parts by TE Connectivity

RES 180K 5% 3W 5328 METAL FILM

Status: Unknown
Series: SMV Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0450

Distributor Stock
Logo for Farnell
Farnell
from US$0.34
727
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.62
2,478
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0450
1,000
in stock
Buy Now
Logo for element14
element14
from US$0.41
727
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.07
100
in stock
Buy Now

Specifications

Resistor Case Style 5328 [13573 Metric]
Resistance 180kohm
Product Range SMV Series
Voltage Rating 5kV
Resistor Element Material Metal Film
Power Rating 3W
Resistance Tolerance ± 5%
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

SMV 3W 180K 5% Resistance Value: 180K Ω Element Type: Metal Film Resistor Type: High Value/High Voltage Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Surface Mount Resistor | 180K Ω Metal Film High Value/High Voltage Resistor 5 % | Part Number: SMV3W180KJT | Internal Number: 2176324-4 | TE Connectivity | TE Store
Res, 180K, 5%, 3W, 5328, Metal Film | Newark Electronics
RES, 180K, 5%, 3W, 5328, METAL FILM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMV3W180KJT?

Additional datasheets, footprints and schematics for SMV3W180KJT are listed on our Part Details page. You can also find images and similar parts to SMV3W180KJT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMV3W180KJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMV3W180KJT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMV3W180KJT fall under?

The SMV3W180KJT is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to SMV3W180KJT when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMV3W180KJT you can contact the distributor directly for product support, shipping queries etc.

Is the SMV3W180KJT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMV3W180KJT have stock available?

Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for SMV3W180KJT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMV3W180KJT often in real-time on the comparison pages.

What if I can't find stock of SMV3W180KJT?

You can fill out our help required form which you can use to request a quote for SMV3W180KJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay