SMV3W10MJT Part Information

Details for SMV3W10MJT by TE Connectivity

TE Connectivity Parts

Part Downloads

Featured content from Farnell

Part Specifications

Resistor Case Style 5328 [13573 Metric]
Resistance 10Mohm
Product Range SMV Series
Voltage Rating 5kV
Resistor Element Material Metal Film
Power Rating 3W
Resistance Tolerance ± 5%
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • RES, 10M, 5%, 3W, 5328, METAL FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case Style:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kV RoHS Compliant: Yes | Newark Electronics
  • SMV 3W 10M 5% Resistor Type: High Value/High Voltage Resistor Number of Terminations: 2 Packaging Method: Taped & Reeled Passive Component Tolerance: 5 % Element Type: Metal Film High Value/High Voltage Resistor 2 Taped & Reeled 5 % | Surface Mount Resistor | Part Number: SMV3W10MJT | Internal Number: 2-2176324-5 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMV3W10MJT?

Additional datasheets, footprints and schematics for SMV3W10MJT are listed in our Part Details tab. You can also find the SMV3W10MJT image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMV3W10MJT in the Pricing & Inventory tab next to part details. You can view SMV3W10MJT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMV3W10MJT fall under?

The SMV3W10MJT is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to SMV3W10MJT when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMV3W10MJT you can contact the distributor directly for product support, shipping queries etc.

Is the SMV3W10MJT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for SMV3W10MJT have stock available?

Authorised distributors including Newark Electronics and TE Store have stock available or on a lead time for SMV3W10MJT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMV3W10MJT often in real-time on the comparison pages.

What if I can't find stock of SMV3W10MJT?

You can fill out our help required form which you can use to request a quote for SMV3W10MJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for SMV3W10MJT

Loading...
Loading Results for SMV3W10MJT