Status: | Unknown |
---|---|
Series: | SMV Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
972
in stock
|
Buy Now | |
TE Store
from US$0.83
|
3,938
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
977
in stock
|
Buy Now | |
element14
from US$0.21
|
972
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now |
Resistor Case Style | 4122 [10555 Metric] |
---|---|
Resistance | 270kohm |
Product Range | SMV Series |
Voltage Rating | 3.5kV |
Resistor Element Material | Metal Film |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
SMV 2W 270K 5% Resistance Value: 270K Ω Element Type: Metal Film Resistor Type: High Value/High Voltage Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Surface Mount Resistor | 270K Ω Metal Film High Value/High Voltage Resistor 5 % | Part Number: SMV2W270KJT | Internal Number: 2176323-6 | TE Connectivity | TE Store |
Thick Film Resistors-SMD SMV 2W 270K 5% | Rapid Electronics |
Res, 270K, 5%, 2W, 4122, Metal Film | Newark Electronics |
RES, 270K, 5%, 2W, 4122, METAL FILM | element14 |
SMD Chip Resistor, 270 kOhm, ± 5%, 2 W, 4122 [10555 Metric], Metal Glaze, High Power | Avnet America |
Where can I find additional details, specifications and documents for a SMV2W270KJT?
Additional datasheets, footprints and schematics for SMV2W270KJT are listed on our Part Details page. You can also find images and similar parts to SMV2W270KJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMV2W270KJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMV2W270KJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMV2W270KJT fall under?
The SMV2W270KJT is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to SMV2W270KJT when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMV2W270KJT you can contact the distributor directly for product support, shipping queries etc.
Is the SMV2W270KJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMV2W270KJT have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SMV2W270KJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMV2W270KJT often in real-time on the comparison pages.
What if I can't find stock of SMV2W270KJT?
You can fill out our help required form which you can use to request a quote for SMV2W270KJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.