SMV1W6M8JT Part Information

Details for SMV1W6M8JT by TE Connectivity

TE Connectivity Parts

Part Downloads

Featured content from Farnell

Part Specifications

Resistor Case Style 2616 [6740 Metric]
Resistance 6.8Mohm
Product Range SMV Series
Voltage Rating 1.6kV
Resistor Element Material Metal Film
Power Rating 1W
Resistance Tolerance ± 5%
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • RES, 6M8, 5%, 1W, 2616, METAL FILM; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case Style:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:1.6kV RoHS Compliant: Yes | Newark Electronics
  • SMV 1W 6M8 5% Resistor Type: High Value/High Voltage Resistor Number of Terminations: 2 Packaging Method: Taped & Reeled Passive Component Tolerance: 5 % Element Type: Metal Film High Value/High Voltage Resistor 2 Taped & Reeled 5 % | Surface Mount Resistor | Part Number: SMV1W6M8JT | Internal Number: 2-2176322-3 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMV1W6M8JT?

Additional datasheets, footprints and schematics for SMV1W6M8JT are listed in our Part Details tab. You can also find the SMV1W6M8JT image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMV1W6M8JT in the Pricing & Inventory tab next to part details. You can view SMV1W6M8JT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMV1W6M8JT fall under?

The SMV1W6M8JT is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to SMV1W6M8JT when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMV1W6M8JT you can contact the distributor directly for product support, shipping queries etc.

Is the SMV1W6M8JT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for SMV1W6M8JT have stock available?

Authorised distributors including Newark Electronics and TE Store have stock available or on a lead time for SMV1W6M8JT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMV1W6M8JT often in real-time on the comparison pages.

What if I can't find stock of SMV1W6M8JT?

You can fill out our help required form which you can use to request a quote for SMV1W6M8JT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for SMV1W6M8JT

Loading...
Loading Results for SMV1W6M8JT