SMV1W5M6JT TE Connectivity Parts by TE Connectivity

RES 5M6 5% 1W 2616 METAL FILM

Status: Unknown
Series: SMV Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
1,980
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.74
7,986
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.22
2,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.27
2,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.30
1,980
in stock
Buy Now
Logo for element14
element14
from US$0.18
1,980
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.22
-
Buy Now

Specifications

Resistor Case Style 2616 [6740 Metric]
Resistance 5.6Mohm
Product Range SMV Series
Voltage Rating 1.6kV
Resistor Element Material Metal Film
Power Rating 1W
Resistance Tolerance ± 5%
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

SMV 1W 5M6 5% Resistance Value: 5.6M Ω Element Type: Metal Film Resistor Type: High Value/High Voltage Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Surface Mount Resistor | 5.6M Ω Metal Film High Value/High Voltage Resistor 5 % | Part Number: SMV1W5M6JT | Internal Number: 2-2176322-2 | TE Connectivity | TE Store
Thick Film Resistors-SMD SMV 1W 5M6 5% | Rapid Electronics
Res, 5M6, 5%, 1W, 2616, Metal Film | Newark Electronics
RES, 5M6, 5%, 1W, 2616, METAL FILM | element14
SMD Chip Resistor, 5.6 MOhm, ± 5%, 1 W, 2616 [6740 Metric], Metal Glaze, High Power | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMV1W5M6JT?

Additional datasheets, footprints and schematics for SMV1W5M6JT are listed on our Part Details page. You can also find images and similar parts to SMV1W5M6JT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMV1W5M6JT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMV1W5M6JT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMV1W5M6JT fall under?

The SMV1W5M6JT is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to SMV1W5M6JT when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMV1W5M6JT you can contact the distributor directly for product support, shipping queries etc.

Is the SMV1W5M6JT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMV1W5M6JT have stock available?

Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SMV1W5M6JT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMV1W5M6JT often in real-time on the comparison pages.

What if I can't find stock of SMV1W5M6JT?

You can fill out our help required form which you can use to request a quote for SMV1W5M6JT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay