SMV1W270KJT Part Information

Details for SMV1W270KJT by TE Connectivity

TE Connectivity Parts

Part Downloads

Featured content from Farnell

Part Specifications

Resistor Case Style 2616 [6740 Metric]
Resistance 270kohm
Product Range SMV Series
Voltage Rating 1.6kV
Resistor Element Material Metal Film
Power Rating 1W
Resistance Tolerance ± 5%
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • RES, 270K, 5%, 1W, 2616, METAL FILM; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case Style:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:1.6kV RoHS Compliant: Yes | Newark Electronics
  • SMV 1W 270K 5% Resistor Type: High Value/High Voltage Resistor Number of Terminations: 2 Packaging Method: Taped & Reeled Passive Component Tolerance: 5 % Element Type: Metal Film High Value/High Voltage Resistor 2 Taped & Reeled 5 % | Surface Mount Resistor | Part Number: SMV1W270KJT | Internal Number: 2176322-6 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMV1W270KJT?

Additional datasheets, footprints and schematics for SMV1W270KJT are listed in our Part Details tab. You can also find the SMV1W270KJT image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMV1W270KJT in the Pricing & Inventory tab next to part details. You can view SMV1W270KJT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMV1W270KJT fall under?

The SMV1W270KJT is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to SMV1W270KJT when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMV1W270KJT you can contact the distributor directly for product support, shipping queries etc.

Is the SMV1W270KJT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for SMV1W270KJT have stock available?

Authorised distributors including Newark Electronics and TE Store have stock available or on a lead time for SMV1W270KJT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMV1W270KJT often in real-time on the comparison pages.

What if I can't find stock of SMV1W270KJT?

You can fill out our help required form which you can use to request a quote for SMV1W270KJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for SMV1W270KJT

Loading...
Loading Results for SMV1W270KJT