Status: | Unknown |
---|---|
Series: | SMV12 Series |
RoHS: | Unknown |
Capacitance Cd Max @ Vr F | 18.5pF |
---|---|
Forward Current If(AV) | 20mA |
Repetitive Reverse Voltage Vrrm Max | 15V |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-323 |
No. of Pins | 2 Pin, 2Pins |
Product Range | SMV12 Series |
Capacitance Ct | 18.5pF |
Diode Configuration | Single |
Diode Type | RF Varactor |
Forward Test Current If | 20mA |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistance @ If | 0.5ohm |
Reverse Voltage Vr Max | 15V |
Termination Type | Surface Mount Device |
Rf Tuning Varactor Diode | Newark Electronics |
Where can I find additional details, specifications and documents for a SMV1236-011LF-BLK?
Additional datasheets, footprints and schematics for SMV1236-011LF-BLK are listed on our Part Details page. You can also find images and similar parts to SMV1236-011LF-BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMV1236-011LF-BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMV1236-011LF-BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMV1236-011LF-BLK fall under?
The SMV1236-011LF-BLK is listed under Semiconductors - Discretes > Diodes > Variable Capacitance Diodes - Varicaps Varactors.
Can I view similar or alternative parts?
You can view similar parts to SMV1236-011LF-BLK when available in the Variable Capacitance Diodes - Varicaps Varactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMV1236-011LF-BLK you can contact the distributor directly for product support, shipping queries etc.
Is the SMV1236-011LF-BLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMV1236-011LF-BLK have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SMV1236-011LF-BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMV1236-011LF-BLK often in real-time on the comparison pages.
What if I can't find stock of SMV1236-011LF-BLK?
You can fill out our help required form which you can use to request a quote for SMV1236-011LF-BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.