Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.24
|
44,695
in stock
|
Buy Now | |
element14
from US$1.46
|
26,518
in stock
|
Buy Now | |
Rutronik
from US$0.40
|
22,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
20,746
in stock
|
Buy Now | |
Farnell
from US$1.81
|
20,746
in stock
|
Buy Now | |
Schukat Electronic
from US$0.37
|
2,360
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.25
|
314
in stock
|
Buy Now |
Battery Sizes Accepted | 2032 |
---|---|
No. of Batteries | 1 |
Battery Holder Mount | SMD |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Battery Holder |
Battery Size Code | 2032 |
Battery Terminals | Pressure Contact |
For Use With | CR2032 Batteries |
No. of Cells | 1 |
Surface Mount Glass Filled Liquid Crystal Polymer CR2032 Battery Holder | Future Electronics |
HOLDER, SMD BATTERY, FOR CR 2032 | element14 |
HOLDER SMT 2032 | Rutronik |
Battery Holder, Smt, Cr2032 Battery | Newark Electronics |
Battery Holder horizontal, SMT | Schukat Electronic |
Socket | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SMTU 2032-LF?
Additional datasheets, footprints and schematics for SMTU 2032-LF are listed on our Part Details page. You can also find images and similar parts to SMTU 2032-LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMTU 2032-LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMTU 2032-LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMTU 2032-LF fall under?
The SMTU 2032-LF is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to SMTU 2032-LF when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMTU 2032-LF you can contact the distributor directly for product support, shipping queries etc.
Is the SMTU 2032-LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMTU 2032-LF have stock available?
Authorised distributors including Future Electronics, element14, Rutronik, Newark Electronics and Farnell have stock available or on a lead time for SMTU 2032-LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMTU 2032-LF often in real-time on the comparison pages.
What if I can't find stock of SMTU 2032-LF?
You can fill out our help required form which you can use to request a quote for SMTU 2032-LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.