Status: | Unknown |
---|---|
Series: | Trisil SMTPA Series |
RoHS: | Unknown |
Prices starting from US$0.19
Product Range | Trisil SMTPA Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 243V |
Clamping Voltage Vc Max | - |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 350V |
Breakdown Voltage Max | 350V |
Peak Pulse Power Dissipation | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | DO-214AA |
Breakdown Current Ibo | 800mA |
Breakdown Voltage | 270V |
Capacitance Cd @ Vr Typ | 12pF |
Current Ir Max | 2µA |
Current Itsm | 30A |
Diode Type | Bidirectional TVS |
Holding Current Max Ih | 150mA |
Itsm Frequency | 50Hz |
Peak Pulse Current IPP @ 8/20µs | 100A |
Peak Pulse Current Ippm | 50A |
Reverse Voltage Vr Max | 243V |
SMD Marking | U39 |
Stand-off Voltage | 243V |
SMTPA270 Series 270 V Bi Directional Telecom Equipment Protection - DO-214AA | Future Electronics |
Thyristor TRIAC 270V 16A 2-Pin DO-214AA | EBV Elektronik |
THYRISTOR, BREAKOVER DIODE, 360V, DO-15 | element14 |
Transient Voltage Suppressor, Tvs, Trisil Smtpa Series, Bidirectional, 243 V, Do-214Aa, 2, 350 V |Stmicroelectronics SMTPA270 | Newark Electronics |
Where can I find additional details, specifications and documents for a SMTPA270?
Additional datasheets, footprints and schematics for SMTPA270 are listed on our Part Details page. You can also find images and similar parts to SMTPA270 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMTPA270 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMTPA270 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMTPA270 fall under?
The SMTPA270 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMTPA270 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMTPA270 you can contact the distributor directly for product support, shipping queries etc.
Is the SMTPA270 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMTPA270 have stock available?
Authorised distributors including Future Electronics, EBV Elektronik, Avnet Silica, Avnet America and element14 have stock available or on a lead time for SMTPA270.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMTPA270 often in real-time on the comparison pages.
What if I can't find stock of SMTPA270?
You can fill out our help required form which you can use to request a quote for SMTPA270 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.