Product Range | - |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 198V |
Clamping Voltage Vc Max | - |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 285V |
Breakdown Voltage Max | 285V |
Peak Pulse Power Dissipation | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | DO-214AA |
Breakdown Current Ibo | 800mA |
Breakdown Voltage | 220V |
Capacitance Cd @ Vr Typ | 12pF |
Current Ir Max | 2µA |
Current Itsm | 30A |
Diode Type | Bidirectional TVS |
Holding Current Max Ih | 150mA |
Itsm Frequency | 50Hz |
Peak Pulse Current IPP @ 8/20µs | 100A |
Peak Pulse Current Ippm | 50A |
Reverse Voltage Vr Max | 198V |
SMD Marking | U31 |
Stand-off Voltage | 198V |
Tvs Diode | Newark Electronics |
TVS DIODE | element14 |
Thyristor TRIAC 220V 16A 2-Pin DO-214AA | Avnet Silica |
SMTPA Series 150 mA 220 V Bi Directional Protecting Trisil SMT - DO-214AA | Future Electronics |
Where can I find additional details, specifications and documents for a SMTPA220?
Additional datasheets, footprints and schematics for SMTPA220 are listed on our Part Details page. You can also find images and similar parts to SMTPA220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMTPA220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMTPA220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMTPA220 fall under?
The SMTPA220 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMTPA220 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMTPA220 you can contact the distributor directly for product support, shipping queries etc.
Is the SMTPA220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMTPA220 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for SMTPA220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMTPA220 often in real-time on the comparison pages.
What if I can't find stock of SMTPA220?
You can fill out our help required form which you can use to request a quote for SMTPA220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.