Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Red |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Forward Current If | 20mA |
Forward Voltage | 2.2V |
Wavelength Typ | 632nm |
Luminous Intensity | 250mcd |
Viewing Angle | 120 |
Lens Shape | - |
Packaging | Each |
Product Range | - |
LED SMD PLCC2 Red 620nm 250mcd Water Clear Lens 120 Deg Viewing Angle | Bivar Inc. SMS1105RC | RS Americas |
Led, Red, 250Mcd, 632Nm | Newark Electronics |
250 MCD Clear Lens SMD Red LED | Future Electronics |
LED, RED, 250MCD, 632NM | element14 |
Where can I find additional details, specifications and documents for a SMS1105RC?
Additional datasheets, footprints and schematics for SMS1105RC are listed on our Part Details page. You can also find images and similar parts to SMS1105RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMS1105RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMS1105RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMS1105RC fall under?
The SMS1105RC is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SMS1105RC when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMS1105RC you can contact the distributor directly for product support, shipping queries etc.
Is the SMS1105RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMS1105RC have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for SMS1105RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMS1105RC often in real-time on the comparison pages.
What if I can't find stock of SMS1105RC?
You can fill out our help required form which you can use to request a quote for SMS1105RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.