Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Blue |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Forward Current If | 20mA |
Forward Voltage | 3.4V |
Wavelength Typ | 477nm |
Luminous Intensity | 450mcd |
Viewing Angle | 120° |
Lens Shape | - |
Product Range | - |
No. of Pins | 2 |
Led, Blue, 450Mcd, 477Nm | Newark Electronics |
LED, SMD, PLCC2- Side View, Blue, 450mcd TYP, 120 View Angle | Future Electronics |
LED SMD PLCC2 Blue 465nm 450mcd Water Clear Lens 120 Deg Viewing Angle | Bivar Inc. SMS1105BWC | RS Americas |
LED, BLUE, 450MCD, 477NM | element14 |
Where can I find additional details, specifications and documents for a SMS1105BWC?
Additional datasheets, footprints and schematics for SMS1105BWC are listed on our Part Details page. You can also find images and similar parts to SMS1105BWC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMS1105BWC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMS1105BWC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMS1105BWC fall under?
The SMS1105BWC is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SMS1105BWC when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMS1105BWC you can contact the distributor directly for product support, shipping queries etc.
Is the SMS1105BWC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMS1105BWC have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SMS1105BWC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMS1105BWC often in real-time on the comparison pages.
What if I can't find stock of SMS1105BWC?
You can fill out our help required form which you can use to request a quote for SMS1105BWC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.