SMR5103J63J01L16.5CBULK Capacitors by KEMET

CAP 0.01µF 63V 5% PPS RADIAL

Status: Unknown
Series: SMR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Newark
Newark
from US$0.26
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.29
4,950
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.55
187
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.28
-
Buy Now

Specifications

Capacitance 10000pF
Voltage Rating 63V
Capacitor Dielectric Type PPS (Polyphenylene Sulphide)
Capacitance Tolerance ± 5%
Product Range SMR Series
Capacitor Case Style Radial Box
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C
Operating Temperature Max 150°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Voltage Rating V DC 63V

Alternative Descriptions

Capacitor: metallized PPS | Transfer Multisort Elektronik
.010Uf 63.0V |Kemet SMR5103J63J01L16.5CBULK | Newark Electronics
Film Capacitor, 0.01 uF, 40 V, 63 V, ± 5%, Metallized PPS, Radial Box - 2 Pin | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMR5103J63J01L16.5CBULK?

Additional datasheets, footprints and schematics for SMR5103J63J01L16.5CBULK are listed on our Part Details page. You can also find images and similar parts to SMR5103J63J01L16.5CBULK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMR5103J63J01L16.5CBULK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMR5103J63J01L16.5CBULK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMR5103J63J01L16.5CBULK fall under?

The SMR5103J63J01L16.5CBULK is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SMR5103J63J01L16.5CBULK when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMR5103J63J01L16.5CBULK you can contact the distributor directly for product support, shipping queries etc.

Is the SMR5103J63J01L16.5CBULK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMR5103J63J01L16.5CBULK have stock available?

Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for SMR5103J63J01L16.5CBULK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMR5103J63J01L16.5CBULK often in real-time on the comparison pages.

What if I can't find stock of SMR5103J63J01L16.5CBULK?

You can fill out our help required form which you can use to request a quote for SMR5103J63J01L16.5CBULK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay