Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | - |
---|---|
Power Rating | 63mW |
Range of Resistor Values | 1ohm to 10Mohm |
Resistance Tolerance | ± 1% |
No. of Items in Kit | 6480 |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Kit Contents Descriptive | (7 Flap FL24/10) 168 values / 15.120pc |
Resistors Chip Kit 0402 E24 | Newark Electronics |
SMD resistor kit 168 values 0402 E24 | RS |
Nova Resistor Assortment, SMD, 63mW, 0402, SMR | Distrelec |
Where can I find additional details, specifications and documents for a SMR-07?
Additional datasheets, footprints and schematics for SMR-07 are listed on our Part Details page. You can also find images and similar parts to SMR-07 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMR-07 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMR-07 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMR-07 fall under?
The SMR-07 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SMR-07 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMR-07 you can contact the distributor directly for product support, shipping queries etc.
Is the SMR-07 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMR-07 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for SMR-07.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMR-07 often in real-time on the comparison pages.
What if I can't find stock of SMR-07?
You can fill out our help required form which you can use to request a quote for SMR-07 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.