SMR-01 Resistors by Unknown

RESISTORS CHIP KIT 1206 E12

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$153.60

Distributor Stock
Logo for RS
RS
from US$153.60
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$181.27
10
in stock
Buy Now
Logo for element14
element14
from US$155.95
10
in stock
Buy Now
Logo for Farnell
Farnell
from US$170.20
10
in stock
Buy Now

Specifications

Kit Contents -
Power Rating 250mW
Range of Resistor Values 1ohm to 6.8Mohm
Resistance Tolerance ± 1%
No. of Items in Kit 11850
Product Range -
SVHC No SVHC (15-Jun-2015)
Kit Contents Descriptive 72 values / 11850 pc.

Alternative Descriptions

Resistors Chip Kit 1206 E12 | Newark Electronics
SMR-01 RESISTOR 1206 | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMR-01?

Additional datasheets, footprints and schematics for SMR-01 are listed on our Part Details page. You can also find images and similar parts to SMR-01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMR-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMR-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMR-01 fall under?

The SMR-01 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to SMR-01 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMR-01 you can contact the distributor directly for product support, shipping queries etc.

Is the SMR-01 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMR-01 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SMR-01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMR-01 often in real-time on the comparison pages.

What if I can't find stock of SMR-01?

You can fill out our help required form which you can use to request a quote for SMR-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay