Status: | Active |
---|---|
Series: | SMP50 |
RoHS: | Compliant |
Repetitive peak pulse current :IPP = 50 A (10/1000μs) |
Bidirectional crowbar protection |
Low capacitance from 12pF to 20pF @ 50V |
Voltage range from 62V to 270V |
Holding current: IH = 150 mA min |
Low leakage current : IR = 2μA max |
Product Specifications |
---|
DS4127 Trisilâ„¢ for telecom equipment protection |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
SMP50-68,TVS,Trisil,telecom 68V 50A | RS |
SMP50 Series 68 V 150 mA Ih Bi-Directional Equipment Protection Trisil DO-214AC | Future Electronics |
Thyristor DIAC 68V 16A 2-Pin DO-214AC | Avnet America |
TRISIL, 68V, BIDIRECT, SMA | Farnell |
Transient Voltage Suppressor, Tvs, Trisil Smp50 Series, Bidirectional, 61 V, Do-214Ac, 2 |Stmicroelectronics SMP50-68 | Newark Electronics |
Where can I find additional details, specifications and documents for a SMP50-68?
Additional datasheets, footprints and schematics for SMP50-68 are listed on our Part Details page. You can also find images and similar parts to SMP50-68 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMP50-68 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMP50-68 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMP50-68 fall under?
The SMP50-68 is listed under Protections and EMI filters > Thyristor surge suppressor (TSS).
Can I view similar or alternative parts?
You can view similar parts to SMP50-68 when available in the Thyristor surge suppressor (TSS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMP50-68 you can contact the distributor directly for product support, shipping queries etc.
Is the SMP50-68 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SMP50-68 have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for SMP50-68.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMP50-68 often in real-time on the comparison pages.
What if I can't find stock of SMP50-68?
You can fill out our help required form which you can use to request a quote for SMP50-68 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.