Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
LED Color | Green Red Yellow |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Viewing Angle | 120 |
Lens Shape | Round |
Forward Current / Color | R 20mA Y 20mA G 20mA |
Forward Voltage / Color | R 1.9V Y 1.9V G 3.3V |
Smd Led, Plcc, Red/Green/Yellow | Newark Electronics |
Where can I find additional details, specifications and documents for a SMP4-SRGY?
Additional datasheets, footprints and schematics for SMP4-SRGY are listed on our Part Details page. You can also find images and similar parts to SMP4-SRGY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMP4-SRGY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMP4-SRGY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMP4-SRGY fall under?
The SMP4-SRGY is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to SMP4-SRGY when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMP4-SRGY you can contact the distributor directly for product support, shipping queries etc.
Is the SMP4-SRGY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMP4-SRGY have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SMP4-SRGY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMP4-SRGY often in real-time on the comparison pages.
What if I can't find stock of SMP4-SRGY?
You can fill out our help required form which you can use to request a quote for SMP4-SRGY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.