Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
LED Color | Blue, Red, Yellow |
---|---|
LED Mounting | SMD |
Viewing Angle | 120° |
Lens Shape | Round |
Luminous Intensity / Color | R 36mcd, Y 16mcd, B 50mcd |
RoHS Compliant | Yes |
Smd Led, Plcc, Red/Yellow/Blue, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a SMP4-RYB?
Additional datasheets, footprints and schematics for SMP4-RYB are listed on our Part Details page. You can also find images and similar parts to SMP4-RYB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMP4-RYB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMP4-RYB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMP4-RYB fall under?
The SMP4-RYB is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SMP4-RYB when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMP4-RYB you can contact the distributor directly for product support, shipping queries etc.
Is the SMP4-RYB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMP4-RYB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SMP4-RYB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMP4-RYB often in real-time on the comparison pages.
What if I can't find stock of SMP4-RYB?
You can fill out our help required form which you can use to request a quote for SMP4-RYB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.