Status: | Active |
---|---|
Series: | SMP30 |
RoHS: | Compliant |
Bidirectional crowbar protection |
Voltage range from 62 V to 270 V |
Low capacitance from 10 pFto 20 pF typ.@ 50 V |
Low leakage current: IR= 2 μA max. |
Holding current: IH= 150 mA min. |
Repetitive peak pulse current:IPP= 30 A (10/1000 μs) |
Benefits Trisils are not subject to ageing and provide a fail safe mode in short circuit for a better protection. This device can be used to help equipment meet various standards such as UL1950, IEC950 / CSA C22.2, UL1459 and FCC part 68. Trisils have UL94 V0 approved resin. SMA package is JEDEC registered (DO-214AC). Trisils are UL497B approved (file: E136224). |
Trisils are not subject to ageing and provide a fail safe mode in short circuit for a better protection. |
This device can be used to help equipment meet various standards such as UL1950, IEC950 / CSA C22.2, UL1459 and FCC part 68. |
Trisils have UL94 V0 approved resin. |
SMA package is JEDEC registered (DO-214AC). |
Trisils are UL497B approved (file: E136224). |
Product Specifications |
---|
DS1276 Trisilâ„¢ for telecom equipment protection |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
SMP30 Series 240 V Off-State 70 A Surface Mount Thyristor DO-214AC | Future Electronics |
Thyristor DIAC 240V 14A 2-Pin SMA T/R | Avnet Silica |
TRANSIL 240V BIDIRECT SMA | element14 |
Where can I find additional details, specifications and documents for a SMP30-240?
Additional datasheets, footprints and schematics for SMP30-240 are listed on our Part Details page. You can also find images and similar parts to SMP30-240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMP30-240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMP30-240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMP30-240 fall under?
The SMP30-240 is listed under Protections and EMI filters > Thyristor surge suppressor (TSS).
Can I view similar or alternative parts?
You can view similar parts to SMP30-240 when available in the Thyristor surge suppressor (TSS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMP30-240 you can contact the distributor directly for product support, shipping queries etc.
Is the SMP30-240 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SMP30-240 have stock available?
Authorised distributors including Future Electronics, Avnet Silica, Avnet America, element14 and Farnell have stock available or on a lead time for SMP30-240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMP30-240 often in real-time on the comparison pages.
What if I can't find stock of SMP30-240?
You can fill out our help required form which you can use to request a quote for SMP30-240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.