Status: | Unknown |
---|---|
Series: | SMP253 Series |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.21
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.78
|
1,461
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
600
in stock
|
Buy Now | |
element14
from US$1.00
|
155
in stock
|
Buy Now | |
Farnell
from US$0.95
|
155
in stock
|
Buy Now | |
Avnet America
from US$1.43
|
-
|
Buy Now | |
TTI Europe
from US$1.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2200pF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
Product Range | SMP253 Series |
Capacitor Case Style | 0504 [1210 Metric] |
Capacitor Terminals | SMD |
Lead Spacing | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitor Application | Safety / Suppression |
External Depth | 6.5mm |
External Length / Height | 12.7mm |
External Width | 11.5mm |
Suppression Class | Y2 |
Voltage Rating V DC | 250V |
Suppression Cap, 2200Pf, Y2, 250V, Smd | Newark Electronics |
SUPPRESSION CAP, 2200PF, Y2, 250V, SMD | element14 |
Cap Paper EMI Suppression 2.2nF 250V SMP | RS |
Safety Capacitor, 2200 pF, 250 VAC, ± 20%, Y2, Metallized Paper, 5045 [127114 Metric], Surface Mount | Avnet America |
Safety Capacitor, 2200 pF, 250 VAC, � 20%, Y2, Metallized Paper, 5045 [127114 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a SMP253MA4220MTR24?
Additional datasheets, footprints and schematics for SMP253MA4220MTR24 are listed on our Part Details page. You can also find images and similar parts to SMP253MA4220MTR24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMP253MA4220MTR24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMP253MA4220MTR24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMP253MA4220MTR24 fall under?
The SMP253MA4220MTR24 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SMP253MA4220MTR24 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMP253MA4220MTR24 you can contact the distributor directly for product support, shipping queries etc.
Is the SMP253MA4220MTR24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMP253MA4220MTR24 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SMP253MA4220MTR24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMP253MA4220MTR24 often in real-time on the comparison pages.
What if I can't find stock of SMP253MA4220MTR24?
You can fill out our help required form which you can use to request a quote for SMP253MA4220MTR24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.