Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
LED Color | Red, Red |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Forward Current If | 20mA |
Forward Voltage | 1.9V |
Wavelength Typ | 632nm |
Luminous Intensity | 700mcd |
Viewing Angle | 120 |
Lens Shape | Round |
Packaging | Each |
Where can I find additional details, specifications and documents for a SMP2-URC?
Additional datasheets, footprints and schematics for SMP2-URC are listed on our Part Details page. You can also find images and similar parts to SMP2-URC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMP2-URC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMP2-URC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMP2-URC fall under?
The SMP2-URC is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SMP2-URC when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMP2-URC you can contact the distributor directly for product support, shipping queries etc.
Is the SMP2-URC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMP2-URC have stock available?
There is no stock from authorised distributors for SMP2-URC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMP2-URC often in real-time on the comparison pages.
What if I can't find stock of SMP2-URC?
You can fill out our help required form which you can use to request a quote for SMP2-URC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.