Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bulb Size | (N, (Not Available) |
---|---|
LED Color | Orange |
Luminous Intensity | 800mcd |
Viewing Angle | 120° |
Forward Current If | 20mA |
Forward Voltage | 1.9V |
LED Mounting | SMD |
Lens Shape | Round |
Wavelength Typ | 610nm |
LED, ORANGE, 800MCD, 610NM | element14 |
Led, Orange, 800Mcd, 610Nm | Newark Electronics |
Where can I find additional details, specifications and documents for a SMP2-SOC?
Additional datasheets, footprints and schematics for SMP2-SOC are listed on our Part Details page. You can also find images and similar parts to SMP2-SOC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMP2-SOC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMP2-SOC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMP2-SOC fall under?
The SMP2-SOC is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SMP2-SOC when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMP2-SOC you can contact the distributor directly for product support, shipping queries etc.
Is the SMP2-SOC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMP2-SOC have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SMP2-SOC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMP2-SOC often in real-time on the comparison pages.
What if I can't find stock of SMP2-SOC?
You can fill out our help required form which you can use to request a quote for SMP2-SOC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.