Status: | Unknown |
---|---|
Series: | TRANSZORB eSMP Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Resistance @ If | 15ohm |
Breakdown Voltage Vbr | 200V |
Diode Case Style | SOD-323 |
No. of Pins | 2 Pin, 2Pins |
Total Capacitance Ct | 0.3pF |
Forward Current If(AV) | - |
Operating Temperature Max | 150°C |
Product Range | TRANSZORB eSMP Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Capacitance Cd Max @ Vr F | 0.3pF |
Capacitance Ct | 0.3pF |
Diode Type | RF Pin |
Forward Test Current If | 10mA |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Repetitive Reverse Voltage Vrrm Max | 200V |
Reverse Voltage Vr Max | 200V |
Termination Type | Surface Mount Device |
RF PIN DIODE | Richardson RFPD |
RF PIN DIODE, LOW DISTORTION | Farnell |
Where can I find additional details, specifications and documents for a SMP1307-011LF?
Additional datasheets, footprints and schematics for SMP1307-011LF are listed on our Part Details page. You can also find images and similar parts to SMP1307-011LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMP1307-011LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMP1307-011LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMP1307-011LF fall under?
The SMP1307-011LF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMP1307-011LF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMP1307-011LF you can contact the distributor directly for product support, shipping queries etc.
Is the SMP1307-011LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMP1307-011LF have stock available?
Authorised distributors including Richardson RFPD and Farnell have stock available or on a lead time for SMP1307-011LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMP1307-011LF often in real-time on the comparison pages.
What if I can't find stock of SMP1307-011LF?
You can fill out our help required form which you can use to request a quote for SMP1307-011LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.