SMP04EPZ Amplifiers & Comparators by Analog Devices

AMP SAMPLE AND HOLD QUAD PDIP16

Status: Unknown
Series: SMP04 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Arrow Electronics Arrow Electronics
48 units
Buy Now
Logo for element14 element14
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for Farnell Farnell
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Amplifiers 4 Amplifier, 4Amplifiers
Bandwidth 85kHz
Acquisition Time 3.5µs
Input Offset Voltage 2.5mV
Amplifier Case Style DIP
No. of Pins 16Pins
Supply Voltage Range 10.8V to 13.2V ± 5V to ± 6V
Settling Time 1µs
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range SMP04 Series
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (07-Jul-2017)
Amplifer Supply Voltage 10.8V to 13.2V ± 5V to ± 6V
Base Number 4
Input Offset Voltage Max 10mV
Operating Temperature Range -40°C to +85°C
Supply Voltage Max 17V
Termination Type Through Hole

Alternative Descriptions

Sample & hold op amp,SMPO4EP DIP16 | Euro-Tech
SAMPLE & HOLD AMP, 9US, DIP | element14
SAMPLE AND HOLD AMPLIFIER ROHS COMPLIANT: YES | Newark Electronics


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMP04EPZ?

Additional datasheets, footprints and schematics for SMP04EPZ are listed on our Part Details page. You can also find images and similar parts to SMP04EPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMP04EPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMP04EPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMP04EPZ fall under?

The SMP04EPZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Sample & Hold Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to SMP04EPZ when available in the Sample & Hold Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMP04EPZ you can contact the distributor directly for product support, shipping queries etc.

Is the SMP04EPZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMP04EPZ have stock available?

Authorised distributors including Arrow Electronics, element14, Newark Electronics and Farnell have stock available or on a lead time for SMP04EPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMP04EPZ often in real-time on the comparison pages.

What if I can't find stock of SMP04EPZ?

You can fill out our help required form which you can use to request a quote for SMP04EPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay